54FCT245TLB
54FCT245TLB
Obsolete
Description:  IC TXRX NON-INVERT 5.5V 20LCC
Manufacturer:  Renesas Electronics
Datasheet:   54FCT245TLB Datasheet
History Price: Obsolete
In Stock: 23200
54FCT245TLB vs 54F241DM
Series
54FCT
54F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-LCC
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCC (8.89x8.89)
20-CERDIP