Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Buffers, Drivers, Receivers, Transceivers
/ Renesas Electronics 54FCT245TLB
54FCT245TLB
Obsolete
Logic - Buffers, Drivers, Receivers, Transceivers
Description:
IC TXRX NON-INVERT 5.5V 20LCC
Manufacturer:
Renesas Electronics
Datasheet:
54FCT245TLB Datasheet
History Price: Obsolete
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54FCT245TLB vs 54F241LMQB
Part No
54FCT245TLB
54F241LMQB
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
Renesas Electronics
National Semiconductor
Series
54FCT
54F
Packaging
Tube
Bulk
Status
Obsolete
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 48mA
12mA, 48mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-LCC
20-CLCC
Supplier Device Package
20-LCC (8.89x8.89)
20-LCCC (8.89x8.89)