Function
Standard
Master Reset
Output Type
Tri-State
Non-Inverted
Number of Bits per Element
8
6
Max Propagation Delay @ V, Max CL
7.2ns @ 50pF
12ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
1mA, 20mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
45 mA
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
20-CDIP
20-LCCC (8.89x8.89)
Package / Case
20-CDIP (0.300", 7.62mm)
20-CLCC