54FCT374CTLB
54FCT374CTLB
Obsolete
Description:  IC FF D-TYPE SNGL 8BIT 20LCC
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 14400
54FCT374CTLB vs 54F378DM
Series
-
54F
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Function
Standard
Standard
Type
D-Type
D-Type
Output Type
Tri-State
Non-Inverted
Number of Elements
1
1
Number of Bits per Element
8
6
Clock Frequency
-
70 MHz
Max Propagation Delay @ V, Max CL
6.2ns @ 50pF
10.5ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
15mA, 48mA
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
1 mA
45 mA
Input Capacitance
10 pF
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCC (8.89x8.89)
16-CDIP
Package / Case
20-LCC
16-CDIP (0.300", 7.62mm)