54FCT573CTDB
54FCT573CTDB
Active
Description:  54FCT573 - FAST CMOS OCTAL TRANS
Manufacturer:  IDT
History Price: $17.39000
In Stock: 9200
54FCT573CTDB vs 54F533FMQB
Series
-
54F
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State, Inverted
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
8ns
14ns @ 5V, 50pF
Current - Output High, Low
-
3mA, 20mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-CFlatpack
Supplier Device Package
20-CDIP
20-CFP