Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ IDT 54FCT573TDB
54FCT573TDB
Active
Logic - Latches
Description:
54FCT573 - FAST CMOS OCTAL TRANS
Manufacturer:
IDT
Datasheet:
54FCT573TDB Datasheet
History Price: Active
In Stock: 42000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54FCT573TDB vs 54FCT373ATLB
Part No
54FCT573TDB
54FCT373ATLB
Category
Logic - Latches
Logic - Latches
Manufacturer
IDT
Renesas Electronics
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Logic Type
D-Type Transparent Latch
D-Type Transparent Latch
Circuit
8:8
8:8
Output Type
Tri-State
Tri-State
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
15ns
9.8ns
Current - Output High, Low
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-LCC
Supplier Device Package
20-CDIP
20-LCC (8.89x8.89)