Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54H01FM
54H01FM
Active
Logic - Gates and Inverters
Description:
NAND GATE
Manufacturer:
National Semiconductor
Datasheet:
54H01FM Datasheet
History Price: $5.96000
In Stock: 19600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54H01FM vs 54H53FM
Part No
54H01FM
54H53FM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
AND/OR/INVERT Gate
Number of Circuits
4
1
Number of Inputs
2
9 Input (2, 3, 2, 2)
Features
Open Collector
No
Voltage - Supply
4.5V ~ 5.5V
Single-Ended
Current - Quiescent (Max)
40 mA
20mA, 500μA
Current - Output High, Low
250μA, 20mA
4.5V ~ 5.5V
Input Logic Level - Low
0.8V
-55 ℃ ~ 125 ℃
Input Logic Level - High
2V
Surface Mount
Max Propagation Delay @ V, Max CL
15ns @ 5V, 25pF
14-CFlatPack
Operating Temperature
-55 ℃ ~ 125 ℃
14-CFP
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-