54H05DM
54H05DM
Active
Description:  INVERTER, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   54H05DM Datasheet
History Price: $4.66000
In Stock: 18800
54H05DM vs 54H53FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
AND/OR/INVERT Gate
Number of Circuits
6
1
Number of Inputs
1
9 Input (2, 3, 2, 2)
Features
Open Collector
No
Voltage - Supply
4.5V ~ 5.5V
Single-Ended
Current - Quiescent (Max)
58 mA
20mA, 500μA
Current - Output High, Low
-
4.5V ~ 5.5V
Input Logic Level - Low
-
-55 ℃ ~ 125 ℃
Input Logic Level - High
-
Surface Mount
Max Propagation Delay @ V, Max CL
-
14-CFlatPack
Operating Temperature
-55 ℃ ~ 125 ℃
14-CFP
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-