54H08DM
54H08DM
Active
Description:  AND GATE, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   54H08DM Datasheet
History Price: $6.62000
In Stock: 1600
54H08DM vs 54H53FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
AND/OR/INVERT Gate
Number of Circuits
4
1
Number of Inputs
2
9 Input (2, 3, 2, 2)
Features
-
No
Voltage - Supply
4.5V ~ 5.5V
Single-Ended
Current - Quiescent (Max)
64 mA
20mA, 500μA
Current - Output High, Low
-
4.5V ~ 5.5V
Input Logic Level - Low
-
-55 ℃ ~ 125 ℃
Input Logic Level - High
-
Surface Mount
Max Propagation Delay @ V, Max CL
-
14-CFlatPack
Operating Temperature
-55 ℃ ~ 125 ℃
14-CFP
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-