Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54H101FM
54H101FM
Active
Logic - Flip Flops
Description:
J-K FLIP-FLOP
Manufacturer:
National Semiconductor
Datasheet:
54H101FM Datasheet
History Price: Active
In Stock: 11200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54H101FM vs 54H108FM
Part No
54H101FM
54H108FM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
40 MHz
40 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
20ns @ 5V, 25pF
Trigger Type
Negative Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
38 mA
76 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatPack
14-CFlatPack