54H106FM
54H106FM
Active
Description:  J-K FLIP-FLOP, 2 FUNC, NEGATIVE
Manufacturer:  National Semiconductor
Datasheet:   54H106FM Datasheet
History Price: $9.99000
In Stock: 10400
54H106FM vs 54H108FM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
2
2
Number of Bits per Element
1
1
Clock Frequency
40 MHz
40 MHz
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
20ns @ 5V, 25pF
Trigger Type
Negative Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
76 mA
76 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFP
14-CFP
Package / Case
16-CFlatpack
14-CFlatPack