54H11FM
54H11FM
Active
Description:  AND GATE, TTL/H/L SERIES
Manufacturer:  National Semiconductor
Datasheet:   54H11FM Datasheet
History Price: $6.62000
In Stock: 16400
54H11FM vs 54H20DM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
NAND Gate
Number of Circuits
3
2
Number of Inputs
3
4
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
48 mA
20 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CERDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)