54H22/BCA
54H22/BCA
Active
Description:  DUAL MARKED (M38510/02307BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54H22/BCA Datasheet
History Price: $49.60000
In Stock: 15600
54H22/BCA vs 54H11DM
Part No
Series
-
54H
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
AND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
48 mA
Current - Output High, Low
-
-
Input Logic Level - Low
-
-
Input Logic Level - High
-
-
Max Propagation Delay @ V, Max CL
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)