54H71FM
54H71FM
Active
Description:  J-K FLIP-FLOP MASTER-SLAVE
Manufacturer:  National Semiconductor
Datasheet:   54H71FM Datasheet
History Price: $5.96000
In Stock: 26000
54H71FM vs 54H108DM
Part No
Series
54H
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
Reset
Set(Preset) and Reset
Type
JK Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
1
1
Clock Frequency
25 MHz
40 MHz
Max Propagation Delay @ V, Max CL
27ns @ 5V, 25pF
20ns @ 5V, 25pF
Trigger Type
Negative Edge
Negative Edge
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
30 mA
76 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-CFP
14-CDIP
Package / Case
14-CFlatPack
14-CDIP (0.300", 7.62mm)