54H74FM
54H74FM
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54H74FM Datasheet
History Price: $8.23000
In Stock: 8000
54H74FM vs 54HC76J/B
Part No
Series
54H
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
35 MHz
-
Max Propagation Delay @ V, Max CL
20ns @ 5V, 25pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
50 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatPack
-