54HC113J/B
54HC113J/B
Active
Description:  54HC113J/B
Manufacturer:  Rochester Electronics
Datasheet:   54HC113J/B Datasheet
History Price: $54.80000
In Stock: 23600
54HC113J/B vs 54H72DM
Series
-
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
1
Clock Frequency
-
25 MHz
Max Propagation Delay @ V, Max CL
-
27ns @ 5V, 25pF
Trigger Type
-
-
Current - Output High, Low
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
25 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)