Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ Rochester Electronics 54HC76J/B
54HC76J/B
Active
Logic - Flip Flops
Description:
DUAL JK FLIP FLOP
Manufacturer:
Rochester Electronics
Datasheet:
54HC76J/B Datasheet
History Price: $53.50000
In Stock: 40000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54HC76J/B vs 54H72FM
Part No
54HC76J/B
54H72FM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54H
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Set(Preset) and Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
1
Number of Bits per Element
-
1
Clock Frequency
-
25 MHz
Max Propagation Delay @ V, Max CL
-
27ns @ 5V, 25pF
Trigger Type
-
-
Current - Output High, Low
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
25 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatPack