54L74/BDA
54L74/BDA
Active
Description:  DUAL MARKED (M38510/02105BDA)
Manufacturer:  Rochester Electronics
Datasheet:   54L74/BDA Datasheet
History Price: $63.94000
In Stock: 22800
54L74/BDA vs 54LS377LMQB
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Standard
Type
-
D-Type
Output Type
-
Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
8
Clock Frequency
-
30 MHz
Max Propagation Delay @ V, Max CL
-
25ns @ 5V, 15pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
400μA, 4mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
28 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
20-LCCC (8.89x8.89)
Package / Case
-
20-CLCC