54L74/SCA
54L74/SCA
Active
Description:  DUAL MARKED (M38510/02105SCA)
Manufacturer:  Rochester Electronics
Datasheet:   54L74/SCA Datasheet
History Price: $366.15000
In Stock: 39200
54L74/SCA vs 54LS173FM
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Master Reset
Type
-
D-Type
Output Type
-
Tri-State, Non-Inverted
Number of Elements
-
1
Number of Bits per Element
-
4
Clock Frequency
-
30 MHz
Max Propagation Delay @ V, Max CL
-
28ns @ 5V, 50pF
Trigger Type
-
Positive Edge
Current - Output High, Low
-
1mA, 12mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
30 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
16-CFP
Package / Case
-
16-CFlatpack