54LS02FMQB
54LS02FMQB
Active
Description:  NOR GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS02FMQB Datasheet
History Price: $1.11000
In Stock: 25600
54LS02FMQB vs 54LS27LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NOR Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
5.4 mA
6.8 mA
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
18ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
20-LCCC (8.89x8.89)
Package / Case
14-CFlatpack
20-CLCC