54LS03/BCA
54LS03/BCA
Active
Description:  DUAL MARKED (M38510/30002BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54LS03/BCA Datasheet
History Price: $54.25000
In Stock: 27960
54LS03/BCA vs 54LS27DMQB
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NOR Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
6.8 mA
Current - Output High, Low
-
400μA, 4mA
Input Logic Level - Low
-
0.7V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
18ns @ 5V, 50pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CERDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)