54LS03FMQB
54LS03FMQB
Active
Description:  NAND GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS03FMQB Datasheet
History Price: Active
In Stock: 7600
54LS03FMQB vs 54LS30FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
NAND Gate
Number of Circuits
4
1
Number of Inputs
2
8
Features
Open Collector
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4.4 mA
1.1 mA
Current - Output High, Low
100μA, 4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 50pF
20ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatPack
14-CFlatpack