54LS04LMQB
54LS04LMQB
Active
Description:  INVERTER, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS04LMQB Datasheet
History Price: $3.27000
In Stock: 6800
54LS04LMQB vs 54LS27DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Inverter
NOR Gate
Number of Circuits
6
3
Number of Inputs
1
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
6.6 mA
6.8 mA
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
15ns @ 5V, 50pF
18ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CERDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)