54LS109DMQB
54LS109DMQB
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   54LS109DMQB Datasheet
History Price: Active
In Stock: 4800
54LS109DMQB vs 54L74/BDA
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
-
Type
JK Type
-
Output Type
Complementary
-
Number of Elements
2
-
Number of Bits per Element
1
-
Clock Frequency
20 MHz
-
Max Propagation Delay @ V, Max CL
35ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
400μA, 4mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
8 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Through Hole
-
Supplier Device Package
16-CDIP
-
Package / Case
16-CDIP (0.300", 7.62mm)
-