54LS112DM
54LS112DM
Active
Description:  J-K FLIP-FLOP
Manufacturer:  National Semiconductor
Datasheet:   54LS112DM Datasheet
History Price: Active
In Stock: 21200
54LS112DM vs 54LS379LMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Set(Preset) and Reset
Standard
Type
JK Type
D-Type
Output Type
Complementary
Complementary
Number of Elements
2
1
Number of Bits per Element
1
4
Clock Frequency
25 MHz
30 MHz
Max Propagation Delay @ V, Max CL
28ns @ 5V, 50pF
27ns @ 5V, 15pF
Trigger Type
Negative Edge
Positive Edge
Current - Output High, Low
400μA, 4mA
4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
6 mA
18 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-CDIP
20-LCCC (8.89x8.89)
Package / Case
16-CDIP (0.300", 7.62mm)
20-CLCC