54LS11DMQB
54LS11DMQB
Active
Description:  AND GATE, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS11DMQB Datasheet
History Price: Active
In Stock: 3600
54LS11DMQB vs 54LS38FM
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
6.6 mA
-
Current - Output High, Low
400μA, 4mA
-
Input Logic Level - Low
0.7V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-