Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS11FMQB
54LS11FMQB
Active
Logic - Gates and Inverters
Description:
AND GATE, LS SERIES
Manufacturer:
National Semiconductor
Datasheet:
54LS11FMQB Datasheet
History Price: $1.20000
In Stock: 36400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS11FMQB vs 54LS11LM
Part No
54LS11FMQB
54LS11LM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
6.6 mA
-
Current - Output High, Low
400μA, 4mA
-
Input Logic Level - Low
0.7V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
14-CFP
-
Package / Case
14-CFlatpack
-