54LS125AFMQB
54LS125AFMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
History Price: Active
In Stock: 22400
54LS125AFMQB vs 54LS366ADMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Inverting
Number of Elements
4
1
Number of Bits per Element
1
6
Input Type
-
-
Output Type
3-State
Tri-State, Inverted
Current - Output High, Low
5.2mA, -
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
16-CDIP