54LS126FMQB
54LS126FMQB
Active
Description:  IC BUFFER NON-INVERT 5.5V 14CFP
Manufacturer:  National Semiconductor
Datasheet:   54LS126FMQB Datasheet
History Price: Active
In Stock: 4400
54LS126FMQB vs 54LS125AFMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
4
4
Number of Bits per Element
1
1
Input Type
-
-
Output Type
Tri-State, Non-Inverted
3-State
Current - Output High, Low
1mA, 12mA
5.2mA, -
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
14-CFlatpack
14-CFlatpack
Supplier Device Package
14-CFP
14-CFP