Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 54LS13/BCA
54LS13/BCA
Active
Logic - Gates and Inverters
Description:
DUAL MARKED (M38510/31301BCA)
Manufacturer:
Rochester Electronics
Datasheet:
54LS13/BCA Datasheet
History Price: $49.60000
In Stock: 35600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS13/BCA vs 54LS33FMQB
Part No
54LS13/BCA
54LS33FMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NOR Gate
Number of Circuits
-
4
Number of Inputs
-
2
Features
-
Open Collector
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
13.8 mA
Current - Output High, Low
-
100μA, 12mA
Input Logic Level - Low
-
0.7V
Input Logic Level - High
-
2V
Max Propagation Delay @ V, Max CL
-
22ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatpack