Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS136DMQB
54LS136DMQB
Active
Logic - Gates and Inverters
Description:
XOR GATE, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS136DMQB Datasheet
History Price: $0.57000
In Stock: 18400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS136DMQB vs 54LS09DMQB
Part No
54LS136DMQB
54LS09DMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
XOR (Exclusive OR)
AND Gate
Number of Circuits
4
4
Number of Inputs
2
2
Features
Open Collector
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
10 mA
8.8 mA
Current - Output High, Low
-, 4mA
4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
23ns @ 5V, 15pF
45ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)