54LS153LMQB
54LS153LMQB
Active
Description:  MULTIPLEXER, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS153LMQB Datasheet
History Price: $3.55000
In Stock: 49600
54LS153LMQB vs 54LS257ALMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Data Selector/Multiplexer
Circuit
2 x 4:1
4 x 2:1
Independent Circuits
1
1
Current - Output High, Low
400μA, 4mA
1mA, 12mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-CLCC
20-CLCC
Supplier Device Package
20-LCCC (8.89x8.89)
20-LCCC (8.89x8.89)