Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ National Semiconductor 54LS160AFMQB
54LS160AFMQB
Active
Logic - Counters, Dividers
Description:
IC BCD COUNTER 4BIT 16CFLATPACK
Manufacturer:
National Semiconductor
Datasheet:
54LS160AFMQB Datasheet
History Price: Active
In Stock: 39600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS160AFMQB vs 54LS169FM
Part No
54LS160AFMQB
54LS169FM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
BCD Counter, Decade
Binary Counter
Direction
Up
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
25 MHz
20 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-CFlatpack
16-CFlatpack
Supplier Device Package
16-CFlatPack
16-CFP