Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ National Semiconductor 54LS163ADMQB
54LS163ADMQB
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16CDIP
Manufacturer:
National Semiconductor
Datasheet:
54LS163ADMQB Datasheet
History Price: Active
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS163ADMQB vs 54LS193FMQB
Part No
54LS163ADMQB
54LS193FMQB
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
Binary Counter
Direction
Up
Up, Down
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Synchronous
Synchronous
Timing
Synchronous
Synchronous
Count Rate
25 MHz
20 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-CFlatpack
Supplier Device Package
16-CDIP
16-CFP