Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Counters, Dividers
/ National Semiconductor 54LS169FM
54LS169FM
Active
Logic - Counters, Dividers
Description:
IC BINARY COUNTER 4-BIT 16CFP
Manufacturer:
National Semiconductor
Datasheet:
54LS169FM Datasheet
History Price: $2.25000
In Stock: 20000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS169FM vs 54LS163ALM
Part No
54LS169FM
54LS163ALM
Category
Logic - Counters, Dividers
Logic - Counters, Dividers
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Binary Counter
-
Direction
Up, Down
-
Number of Elements
1
-
Number of Bits per Element
4
-
Reset
Synchronous
-
Timing
Synchronous
-
Count Rate
20 MHz
-
Trigger Type
Positive Edge
-
Voltage - Supply
4.5 V ~ 5.5 V
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
16-CFlatpack
-
Supplier Device Package
16-CFP
-