54LS175FM
54LS175FM
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS175FM Datasheet
History Price: Active
In Stock: 34400
54LS175FM vs 54LS107A/BCA
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
-
Type
D-Type
-
Output Type
Complementary
-
Number of Elements
1
-
Number of Bits per Element
4
-
Clock Frequency
25 MHz
-
Max Propagation Delay @ V, Max CL
36ns @ 5V, 50pF
-
Trigger Type
Positive Edge
-
Current - Output High, Low
4mA
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Iq)
18 mA
-
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
16-CFlatPack
-
Package / Case
16-CFlatpack
-