54LS175FM
54LS175FM
Active
Description:  D FLIP-FLOP, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS175FM Datasheet
History Price: Active
In Stock: 34400
54LS175FM vs 54LS113FMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Reset
Type
D-Type
JK Type
Output Type
Complementary
Complementary
Number of Elements
1
2
Number of Bits per Element
4
1
Clock Frequency
25 MHz
30 MHz
Max Propagation Delay @ V, Max CL
36ns @ 5V, 50pF
24ns @ 5V, 15pF
Trigger Type
Positive Edge
Negative Edge
Current - Output High, Low
4mA
4mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
18 mA
8 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
16-CFlatPack
14-CFP
Package / Case
16-CFlatpack
14-CFlatpack