Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Flip Flops
/ National Semiconductor 54LS175FM
54LS175FM
Active
Logic - Flip Flops
Description:
D FLIP-FLOP, TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS175FM Datasheet
History Price: Active
In Stock: 34400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS175FM vs 54LS173DM
Part No
54LS175FM
54LS173DM
Category
Logic - Flip Flops
Logic - Flip Flops
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
Master Reset
Master Reset
Type
D-Type
D-Type
Output Type
Complementary
Tri-State, Non-Inverted
Number of Elements
1
1
Number of Bits per Element
4
4
Clock Frequency
25 MHz
30 MHz
Max Propagation Delay @ V, Max CL
36ns @ 5V, 50pF
28ns @ 5V, 50pF
Trigger Type
Positive Edge
Positive Edge
Current - Output High, Low
4mA
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Iq)
18 mA
30 mA
Input Capacitance
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
16-CFlatPack
16-CDIP
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)