54LS194ALM
54LS194ALM
Active
Description:  PARALLEL IN PARALLEL OUT, LS SER
Manufacturer:  National Semiconductor
Datasheet:   54LS194ALM Datasheet
History Price: $1.34000
In Stock: 16400
54LS194ALM vs 54LS113FMQB
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Reset
Type
-
JK Type
Output Type
-
Complementary
Number of Elements
-
2
Number of Bits per Element
-
1
Clock Frequency
-
30 MHz
Max Propagation Delay @ V, Max CL
-
24ns @ 5V, 15pF
Trigger Type
-
Negative Edge
Current - Output High, Low
-
4mA
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Iq)
-
8 mA
Input Capacitance
-
-
Operating Temperature
-
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Supplier Device Package
-
14-CFP
Package / Case
-
14-CFlatpack