Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS21FMQB
54LS21FMQB
Active
Logic - Gates and Inverters
Description:
AND GATE, LS SERIES
Manufacturer:
National Semiconductor
Datasheet:
54LS21FMQB Datasheet
History Price: $0.94000
In Stock: 16800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS21FMQB vs 54LS09FMQB
Part No
54LS21FMQB
54LS09FMQB
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
2
4
Number of Inputs
4
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
4.4 mA
8.8 mA
Current - Output High, Low
400μA, 4mA
4mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
18ns @ 5V, 50pF
45ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-CFP
14-CFP
Package / Case
14-CFlatPack
14-CFlatpack