54LS241DMQB
54LS241DMQB
Active
Description:  BUS DRIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS241DMQB Datasheet
History Price: $1.20000
In Stock: 20000
54LS241DMQB vs 54LS365ALMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Buffer, Non-Inverting
Buffer, Non-Inverting
Number of Elements
2
1
Number of Bits per Element
4
6
Input Type
-
-
Output Type
3-State
Tri-State, Non-Inverted
Current - Output High, Low
12mA, 12mA
1mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-CDIP (0.300", 7.62mm)
20-CLCC
Supplier Device Package
20-CERDIP
20-LCCC (8.89x8.89)