54LS245DMQB
54LS245DMQB
Active
Description:  BUS TRANSCEIVER, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS245DMQB Datasheet
History Price: $1.47000
In Stock: 6960
54LS245DMQB vs 54LS241DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Transceiver, Non-Inverting
Buffer, Non-Inverting
Number of Elements
1
2
Number of Bits per Element
8
4
Input Type
-
-
Output Type
3-State
3-State
Current - Output High, Low
12mA, 12mA
12mA, 12mA
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Through Hole
Package / Case
20-CDIP (0.300", 7.62mm)
20-CDIP (0.300", 7.62mm)
Supplier Device Package
20-CERDIP
20-CERDIP