54LS253LMQB
54LS253LMQB
Active
Description:  MULTIPLEXER, LS SERIES
Manufacturer:  National Semiconductor
Datasheet:   54LS253LMQB Datasheet
History Price: Active
In Stock: 44000
54LS253LMQB vs 54LS670DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Register File
Circuit
2 x 4:1
1 x 1:1
Independent Circuits
1
4
Current - Output High, Low
1mA, 12mA
1mA, 4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
16-CDIP