54LS258AFMQB
54LS258AFMQB
Active
Description:  MULTIPLEXER, LS SERIES
Manufacturer:  National Semiconductor
History Price: $7.28000
In Stock: 9600
54LS258AFMQB vs 54LS156DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Type
Data Selector/Multiplexer
Decoder/Demultiplexer
Circuit
4 x 2:1
2 x 2:4
Independent Circuits
1
1
Current - Output High, Low
1mA, 12mA
4mA
Voltage Supply Source
Single Supply
Single Supply
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CFP
16-CDIP