54LS259DM
54LS259DM
Active
Description:  D LATCH, 1-FUNC, 8-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS259DM Datasheet
History Price: $5.20000
In Stock: 24000
54LS259DM vs 54LS259DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type, Addressable
D-Type, Addressable
Circuit
1:8
1:8
Output Type
Standard
Tri-State, Non-Inverted
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
1
1
Delay Time - Propagation
30ns @ 5V, 15pF
30ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CDIP
16-CDIP