Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 54LS259DMQB
54LS259DMQB
Active
Logic - Latches
Description:
D LATCH, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS259DMQB Datasheet
History Price: $7.28000
In Stock: 40400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS259DMQB vs 54LS259LM
Part No
54LS259DMQB
54LS259LM
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type, Addressable
-
Circuit
1:8
-
Output Type
Tri-State, Non-Inverted
-
Voltage - Supply
4.5V ~ 5.5V
-
Independent Circuits
1
-
Delay Time - Propagation
30ns @ 5V, 15pF
-
Current - Output High, Low
400μA, 4mA
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Package / Case
16-CDIP (0.300", 7.62mm)
-
Supplier Device Package
16-CDIP
-