Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54LS260LMQB
54LS260LMQB
Active
Logic - Gates and Inverters
Description:
NOR GATE, LS SERIES TTL
Manufacturer:
National Semiconductor
Datasheet:
54LS260LMQB Datasheet
History Price: $3.31000
In Stock: 31600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS260LMQB vs 54LS28J/B
Part No
54LS260LMQB
54LS28J/B
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Rochester Electronics
Series
54LS
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
-
Number of Circuits
2
-
Number of Inputs
5
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
5.5 mA
-
Current - Output High, Low
400μA, 4mA
-
Input Logic Level - Low
0.7V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
-
Operating Temperature
-40 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CERDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-