54LS260LMQB
54LS260LMQB
Active
Description:  NOR GATE, LS SERIES TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS260LMQB Datasheet
History Price: $3.31000
In Stock: 31600
54LS260LMQB vs 54LS33DMQB
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NOR Gate
NOR Gate
Number of Circuits
2
4
Number of Inputs
5
2
Features
-
Open Collector
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Current - Quiescent (Max)
5.5 mA
13.8 mA
Current - Output High, Low
400μA, 4mA
100μA, 12mA
Input Logic Level - Low
0.7V
0.7V
Input Logic Level - High
2V
2V
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
22ns @ 5V, 15pF
Operating Temperature
-40 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CERDIP
14-CERDIP
Package / Case
14-CDIP (0.300", 7.62mm)
14-CDIP (0.300", 7.62mm)