Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ Rochester Electronics 54LS279DM/B
54LS279DM/B
Active
Logic - Latches
Description:
QUAD 1 BIT LATCH
Manufacturer:
Rochester Electronics
Datasheet:
54LS279DM/B Datasheet
History Price: Active
In Stock: 38800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
54LS279DM/B vs 54LS259DMQB
Part No
54LS279DM/B
54LS259DMQB
Category
Logic - Latches
Logic - Latches
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
D-Type, Addressable
Circuit
-
1:8
Output Type
-
Tri-State, Non-Inverted
Voltage - Supply
-
4.5V ~ 5.5V
Independent Circuits
-
1
Delay Time - Propagation
-
30ns @ 5V, 15pF
Current - Output High, Low
-
400μA, 4mA
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Package / Case
-
16-CDIP (0.300", 7.62mm)
Supplier Device Package
-
16-CDIP