54LS279LMQB
54LS279LMQB
Active
Description:  R-S LATCH 1-BIT, TTL
Manufacturer:  National Semiconductor
Datasheet:   54LS279LMQB Datasheet
History Price: $3.50000
In Stock: 14040
54LS279LMQB vs 54LS279DM
Series
54LS
54LS
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
S-R Latch
S-R Latch
Circuit
1:1
1:1
Output Type
Standard
Standard
Voltage - Supply
4.5V ~ 5.5V
4.5V ~ 5.5V
Independent Circuits
4
4
Delay Time - Propagation
27ns @ 5V, 15pF
27ns @ 5V, 15pF
Current - Output High, Low
400μA, 4mA
400μA, 4mA
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
20-CLCC
16-CDIP (0.300", 7.62mm)
Supplier Device Package
20-LCCC (8.89x8.89)
16-CDIP